Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
63
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
63
in stock
|
Buy Now | |
element14
from US$0.34
|
63
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 65W |
Transistor Case Style | SOT-1210 |
No. of Pins | 5Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Single N-Channel 30 V 5.7 mOhm 29.3 nC 65 W Silicon Mosfet - LFPAK-33 | Future Electronics |
Mosfet Transistor, N Channel, 70 A, 30 V, 0.0035 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia PSMN4R2-30MLDX | Newark Electronics |
MOSFET, N CH, 30V, 70A, SOT-1210-5 | element14 |
Trans MOSFET N-CH 30V 70A 4-Pin LFPAK-33 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PSMN4R2-30MLDX?
Additional datasheets, footprints and schematics for PSMN4R2-30MLDX are listed on our Part Details page. You can also find images and similar parts to PSMN4R2-30MLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN4R2-30MLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN4R2-30MLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN4R2-30MLDX fall under?
The PSMN4R2-30MLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN4R2-30MLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN4R2-30MLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN4R2-30MLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN4R2-30MLDX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for PSMN4R2-30MLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN4R2-30MLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN4R2-30MLDX?
You can fill out our help required form which you can use to request a quote for PSMN4R2-30MLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.