Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
795
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
795
in stock
|
Buy Now | |
element14
from US$0.42
|
795
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 95A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.74V |
Power Dissipation Pd | 64W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 30V 95A 4-Pin LFPAK-56 T/R | Avnet Asia |
Mosfet Transistor, N Channel, 95 A, 30 V, 0.0034 Ohm, 10 V, 1.74 V Rohs Compliant: Yes |Nexperia PSMN4R0-30YLDX | Newark Electronics |
MOSFET, N CH, 30V, 95A, SOT-669-4 | element14 |
N-Channel 30 V 4 mOhm 95 A Surface Mount Logic Level MOSFET - LFPAK-56 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN4R0-30YLDX?
Additional datasheets, footprints and schematics for PSMN4R0-30YLDX are listed on our Part Details page. You can also find images and similar parts to PSMN4R0-30YLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN4R0-30YLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN4R0-30YLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN4R0-30YLDX fall under?
The PSMN4R0-30YLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN4R0-30YLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN4R0-30YLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN4R0-30YLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN4R0-30YLDX have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PSMN4R0-30YLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN4R0-30YLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN4R0-30YLDX?
You can fill out our help required form which you can use to request a quote for PSMN4R0-30YLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.