Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
4,110
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
4,110
in stock
|
Buy Now | |
element14
from US$1.59
|
4,110
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PSMN3R9 Series 100 V 120 A 4.3 mOhm Single N-Channel MOSFET - POWERSO-8 | Future Electronics |
Mosfet, N-Ch, 100V, 120A, Lfpak56E | Newark Electronics |
Power MOSFET, N Channel, 100 V, 120 A, 0.0033 ohm, LFPAK56E, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PSMN3R9-100YSFX?
Additional datasheets, footprints and schematics for PSMN3R9-100YSFX are listed on our Part Details page. You can also find images and similar parts to PSMN3R9-100YSFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R9-100YSFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R9-100YSFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R9-100YSFX fall under?
The PSMN3R9-100YSFX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R9-100YSFX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R9-100YSFX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R9-100YSFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN3R9-100YSFX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PSMN3R9-100YSFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R9-100YSFX often in real-time on the comparison pages.
What if I can't find stock of PSMN3R9-100YSFX?
You can fill out our help required form which you can use to request a quote for PSMN3R9-100YSFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.