Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
1,395
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
1,395
in stock
|
Buy Now | |
element14
from US$2.52
|
1,395
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
800
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.00336ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.66V |
Power Dissipation Pd | 405W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, 100V, 120A, 175Deg C, 405W | Newark Electronics |
MOSFET, 100V, 120A, 175DEG C, 405W | element14 |
PSMN3R7 Series 100 V 120 A 3.95 mOhm N-Channel Standard Level Mosfet - D2PAK | Future Electronics |
Transistor MOSFET N-CH 100V 120A 3-Pin TO-263 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PSMN3R7-100BSEJ?
Additional datasheets, footprints and schematics for PSMN3R7-100BSEJ are listed on our Part Details page. You can also find images and similar parts to PSMN3R7-100BSEJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R7-100BSEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R7-100BSEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R7-100BSEJ fall under?
The PSMN3R7-100BSEJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R7-100BSEJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R7-100BSEJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R7-100BSEJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN3R7-100BSEJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for PSMN3R7-100BSEJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R7-100BSEJ often in real-time on the comparison pages.
What if I can't find stock of PSMN3R7-100BSEJ?
You can fill out our help required form which you can use to request a quote for PSMN3R7-100BSEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.