Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
587
in stock
|
Buy Now | |
element14
from US$2.29
|
587
in stock
|
Buy Now | |
Farnell
from US$1.84
|
587
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.003ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 338W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Mosfet Transistor, N Channel, 120 A, 80 V, 0.003 Ohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN3R5-80PS,127 | Newark Electronics |
MOSFET, N CH, 80V, 120A, TO220AB | element14 |
Power MOSFET N-channel 80V 120A TO-220AB | RS |
PSMN3R5 Series 80 V 3.5 mOhm N-Channel Standard Level MOSFET - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 80V 120A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a PSMN3R5-80PS 127?
Additional datasheets, footprints and schematics for PSMN3R5-80PS 127 are listed on our Part Details page. You can also find images and similar parts to PSMN3R5-80PS 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R5-80PS 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R5-80PS 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R5-80PS 127 fall under?
The PSMN3R5-80PS 127 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R5-80PS 127 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R5-80PS 127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R5-80PS 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN3R5-80PS 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for PSMN3R5-80PS 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R5-80PS 127 often in real-time on the comparison pages.
What if I can't find stock of PSMN3R5-80PS 127?
You can fill out our help required form which you can use to request a quote for PSMN3R5-80PS 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.