Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.00326ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.73V |
Power Dissipation Pd | 65W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PSMN Series 25 V 3.72 mOhm 70 A SMT N-Channel Logic Level MOSFET - LFPAK33 | Future Electronics |
Trans MOSFET N-CH 25V 70A 8-Pin LFPAK33 T/R | Avnet America |
MOSFET, N-CH, 25V, 70A, SOT-1210-8 | Farnell |
Where can I find additional details, specifications and documents for a PSMN3R5-25MLDX?
Additional datasheets, footprints and schematics for PSMN3R5-25MLDX are listed on our Part Details page. You can also find images and similar parts to PSMN3R5-25MLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R5-25MLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R5-25MLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R5-25MLDX fall under?
The PSMN3R5-25MLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R5-25MLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R5-25MLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R5-25MLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN3R5-25MLDX have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for PSMN3R5-25MLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R5-25MLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN3R5-25MLDX?
You can fill out our help required form which you can use to request a quote for PSMN3R5-25MLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.