Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
2,969
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,969
in stock
|
Buy Now | |
element14
from US$0.59
|
2,969
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
31,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, 40V, 120A, 175Deg C, 115W Rohs Compliant: Yes |Nexperia PSMN3R2-40YLDX | Newark Electronics |
PSMN3R2-40YLD/SOT669/LFPAK | Future Electronics |
Transistor MOSFET N-CH 40V 120A 4-Pin T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PSMN3R2-40YLDX?
Additional datasheets, footprints and schematics for PSMN3R2-40YLDX are listed on our Part Details page. You can also find images and similar parts to PSMN3R2-40YLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R2-40YLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R2-40YLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R2-40YLDX fall under?
The PSMN3R2-40YLDX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R2-40YLDX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R2-40YLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R2-40YLDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN3R2-40YLDX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for PSMN3R2-40YLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R2-40YLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN3R2-40YLDX?
You can fill out our help required form which you can use to request a quote for PSMN3R2-40YLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.