Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
3,723
in stock
|
Buy Now | |
element14
from US$0.54
|
4,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,723
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,450
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0026ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 91W |
Transistor Case Style | PowerSO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET, N CH, 30V, 100A, POWER-SO-8 | element14 |
Mosfet, N-Ch, 30V, 100A, Powerso | Newark Electronics |
Trans MOSFET N-CH 30V 100A 4-Pin LFPAK-56 T/R | Avnet Asia |
N-Channel 30 V 3.1 mOhm 46.6 nC SMT Logic Level Mosfet - LFPAK | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN3R0-30YLDX?
Additional datasheets, footprints and schematics for PSMN3R0-30YLDX are listed on our Part Details page. You can also find images and similar parts to PSMN3R0-30YLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R0-30YLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R0-30YLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R0-30YLDX fall under?
The PSMN3R0-30YLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R0-30YLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R0-30YLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R0-30YLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN3R0-30YLDX have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Asia and Chip One Stop have stock available or on a lead time for PSMN3R0-30YLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R0-30YLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN3R0-30YLDX?
You can fill out our help required form which you can use to request a quote for PSMN3R0-30YLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.