Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,447
in stock
|
Buy Now | |
element14
from US$0.35
|
1,447
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 70A |
On Resistance Rds(on) | 0.00315ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.74V |
Mosfet, N-Ch, 30V, 70A, Lfpak33 Rohs Compliant: Yes |Nexperia PSMN3R0-30MLC,115 | Newark Electronics |
MOSFET, N-CH, 30V, 70A, LFPAK33 | element14 |
PSMN Series 30 V 3.15 mOhm 88 W Surface Mount N-Channel Mosfet - LFPAK-33 | Future Electronics |
Trans MOSFET N-CH 30V 70A 8-Pin LFPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a PSMN3R0-30MLC 115.?
Additional datasheets, footprints and schematics for PSMN3R0-30MLC 115. are listed on our Part Details page. You can also find images and similar parts to PSMN3R0-30MLC 115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN3R0-30MLC 115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN3R0-30MLC 115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN3R0-30MLC 115. fall under?
The PSMN3R0-30MLC 115. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN3R0-30MLC 115. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN3R0-30MLC 115. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN3R0-30MLC 115. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN3R0-30MLC 115. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PSMN3R0-30MLC 115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN3R0-30MLC 115. often in real-time on the comparison pages.
What if I can't find stock of PSMN3R0-30MLC 115.?
You can fill out our help required form which you can use to request a quote for PSMN3R0-30MLC 115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.