Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
4,965
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
3,121
in stock
|
Buy Now | |
element14
from US$1.28
|
3,121
in stock
|
Buy Now | |
Farnell
from US$1.29
|
3,121
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,750
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 211W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET N-Ch 40V 100A Standard TO-220AB | RS |
Mosfet,n Ch,40V,to-220 | Newark Electronics |
MOSFET,N CH,40V,TO-220 | element14 |
Trans MOSFET N-CH 40V 100A 3-Pin(3+Tab) TO-220AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PSMN2R8-40PS 127?
Additional datasheets, footprints and schematics for PSMN2R8-40PS 127 are listed on our Part Details page. You can also find images and similar parts to PSMN2R8-40PS 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R8-40PS 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R8-40PS 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R8-40PS 127 fall under?
The PSMN2R8-40PS 127 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R8-40PS 127 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R8-40PS 127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R8-40PS 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R8-40PS 127 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for PSMN2R8-40PS 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R8-40PS 127 often in real-time on the comparison pages.
What if I can't find stock of PSMN2R8-40PS 127?
You can fill out our help required form which you can use to request a quote for PSMN2R8-40PS 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.