Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 150A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.00197ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 326W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 150 A, 60 V, 0.00197 Ohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN2R6-60PSQ | Newark Electronics |
N-Channel 60 V 150 A 2.6 mOhm 326 W Through Hole Standard Level Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 60V 150A 3-Pin SOT-78 Rail | Avnet America |
Where can I find additional details, specifications and documents for a PSMN2R6-60PSQ?
Additional datasheets, footprints and schematics for PSMN2R6-60PSQ are listed on our Part Details page. You can also find images and similar parts to PSMN2R6-60PSQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R6-60PSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R6-60PSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R6-60PSQ fall under?
The PSMN2R6-60PSQ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R6-60PSQ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R6-60PSQ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R6-60PSQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R6-60PSQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for PSMN2R6-60PSQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R6-60PSQ often in real-time on the comparison pages.
What if I can't find stock of PSMN2R6-60PSQ?
You can fill out our help required form which you can use to request a quote for PSMN2R6-60PSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.