Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
3,663
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
3,663
in stock
|
Buy Now | |
element14
from US$1.03
|
3,663
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.002ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 131W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
Mosfet Transistor, N Channel, 100 A, 40 V, 2 Mohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN2R6-40YS,115 | Newark Electronics |
MOSFET, N CH, 40V, 100A, SOT669 | element14 |
PSMN2R6 Series 40 V 5.3 mOhm 63 nC N-Channel Logic Level MOSFET - LFPAK-4 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 100A 5-Pin(4+Tab) LFPAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PSMN2R6-40YS 115?
Additional datasheets, footprints and schematics for PSMN2R6-40YS 115 are listed on our Part Details page. You can also find images and similar parts to PSMN2R6-40YS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R6-40YS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R6-40YS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R6-40YS 115 fall under?
The PSMN2R6-40YS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R6-40YS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R6-40YS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R6-40YS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R6-40YS 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PSMN2R6-40YS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R6-40YS 115 often in real-time on the comparison pages.
What if I can't find stock of PSMN2R6-40YS 115?
You can fill out our help required form which you can use to request a quote for PSMN2R6-40YS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.