Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 150A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.002ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 349W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 150 A, 60 V, 0.002 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia PSMN2R5-60PLQ | Newark Electronics |
MOSFET, N-CH, 60V, 150A, TO-220 | element14 |
Trans MOSFET N-CH 60V 150A 3-Pin TO-220AB Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a PSMN2R5-60PLQ?
Additional datasheets, footprints and schematics for PSMN2R5-60PLQ are listed on our Part Details page. You can also find images and similar parts to PSMN2R5-60PLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R5-60PLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R5-60PLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R5-60PLQ fall under?
The PSMN2R5-60PLQ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R5-60PLQ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R5-60PLQ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R5-60PLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R5-60PLQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for PSMN2R5-60PLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R5-60PLQ often in real-time on the comparison pages.
What if I can't find stock of PSMN2R5-60PLQ?
You can fill out our help required form which you can use to request a quote for PSMN2R5-60PLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.