PSMN2R0-40YLDX Transistors by Nexperia

MOSFET, N-CH, 40V, 120A, 175DEG C, 166W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.01
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.42
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Mosfet, N-Ch, 40V, 120A, 175Deg C, 166W Rohs Compliant: Yes |Nexperia PSMN2R0-40YLDX | Newark Electronics
PSMN2R0-40YLD/SOT669/LFPAK | Future Electronics
Transistor MOSFET N-CH 40V 120A 4-Pin T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSMN2R0-40YLDX?

Additional datasheets, footprints and schematics for PSMN2R0-40YLDX are listed on our Part Details page. You can also find images and similar parts to PSMN2R0-40YLDX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSMN2R0-40YLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R0-40YLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSMN2R0-40YLDX fall under?

The PSMN2R0-40YLDX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PSMN2R0-40YLDX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R0-40YLDX you can contact the distributor directly for product support, shipping queries etc.

Is the PSMN2R0-40YLDX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSMN2R0-40YLDX have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PSMN2R0-40YLDX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSMN2R0-40YLDX often in real-time on the comparison pages.

What if I can't find stock of PSMN2R0-40YLDX?

You can fill out our help required form which you can use to request a quote for PSMN2R0-40YLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay