Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
7,869
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
7,869
in stock
|
Buy Now | |
element14
from US$1.27
|
7,869
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 100A |
On Resistance Rds(on) | 0.0021ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Mosfet,n Channel,30V,100A,to-220Ab | Newark Electronics |
MOSFET,N CH,30V,100A,TO-220AB | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 100A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
PSMN2R0 Series 30 V 2.1 mOhm 100 A N-Channel Logic Level MOSFET - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN2R0-30PL 127.?
Additional datasheets, footprints and schematics for PSMN2R0-30PL 127. are listed on our Part Details page. You can also find images and similar parts to PSMN2R0-30PL 127. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R0-30PL 127. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R0-30PL 127. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R0-30PL 127. fall under?
The PSMN2R0-30PL 127. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R0-30PL 127. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R0-30PL 127. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R0-30PL 127. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R0-30PL 127. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for PSMN2R0-30PL 127..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R0-30PL 127. often in real-time on the comparison pages.
What if I can't find stock of PSMN2R0-30PL 127.?
You can fill out our help required form which you can use to request a quote for PSMN2R0-30PL 127. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.