Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.00186ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.65V |
Power Dissipation Pd | 74W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 25V 70A 8-Pin LFPAK33 T/R | EBV Elektronik |
Mosfet, N-Ch, 25V, 70A, Sot-1210-8 | Newark Electronics |
PSMN2R0-25MLD Series, 25V 70A Surface Mount Mosfet LFPAK33 | Future Electronics |
MOSFET, N-CH, 25V, 70A, SOT-1210-8 | element14 |
Where can I find additional details, specifications and documents for a PSMN2R0-25MLDX?
Additional datasheets, footprints and schematics for PSMN2R0-25MLDX are listed on our Part Details page. You can also find images and similar parts to PSMN2R0-25MLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN2R0-25MLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN2R0-25MLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN2R0-25MLDX fall under?
The PSMN2R0-25MLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN2R0-25MLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN2R0-25MLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN2R0-25MLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN2R0-25MLDX have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PSMN2R0-25MLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN2R0-25MLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN2R0-25MLDX?
You can fill out our help required form which you can use to request a quote for PSMN2R0-25MLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.