PSMN1R5-40PS,127. Transistors by Nexperia

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Avnet Asia
Avnet Asia
from US$1.98
25,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
4,238
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.26
-
Buy Now
Logo for Farnell
Farnell
from US$1.99
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 40V
Continuous Drain Current Id 120A
On Resistance Rds(on) 0.0016ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
RoHS Compliant Yes

Alternative Descriptions

Trans MOSFET N-CH 40V 120A 3-Pin(3+Tab) TO-220AB Rail | Avnet Asia
Channel Type:N Channel | Newark Electronics
MOSFET | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSMN1R5-40PS,127.?

Additional datasheets, footprints and schematics for PSMN1R5-40PS,127. are listed on our Part Details page. You can also find images and similar parts to PSMN1R5-40PS,127. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSMN1R5-40PS,127. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN1R5-40PS,127. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSMN1R5-40PS,127. fall under?

The PSMN1R5-40PS,127. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PSMN1R5-40PS,127. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN1R5-40PS,127. you can contact the distributor directly for product support, shipping queries etc.

Is the PSMN1R5-40PS,127. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSMN1R5-40PS,127. have stock available?

Authorised distributors including Avnet Asia, Avnet America, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for PSMN1R5-40PS,127..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSMN1R5-40PS,127. often in real-time on the comparison pages.

What if I can't find stock of PSMN1R5-40PS,127.?

You can fill out our help required form which you can use to request a quote for PSMN1R5-40PS,127. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay