Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0013ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 401W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Low Voltage MOSFET - 30V 120A D2PAK - SOT404 package | Future Electronics |
Trans MOSFET N-CH 30V 120A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N-CH, 30V, 120A, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a PSMN1R5-30BLEJ?
Additional datasheets, footprints and schematics for PSMN1R5-30BLEJ are listed on our Part Details page. You can also find images and similar parts to PSMN1R5-30BLEJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN1R5-30BLEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN1R5-30BLEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN1R5-30BLEJ fall under?
The PSMN1R5-30BLEJ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN1R5-30BLEJ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN1R5-30BLEJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN1R5-30BLEJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN1R5-30BLEJ have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for PSMN1R5-30BLEJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN1R5-30BLEJ often in real-time on the comparison pages.
What if I can't find stock of PSMN1R5-30BLEJ?
You can fill out our help required form which you can use to request a quote for PSMN1R5-30BLEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.