Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,770
in stock
|
Buy Now | |
element14
from US$0.77
|
2,770
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.00103ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.73V |
Power Dissipation Pd | 172W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 25V, 100A, Sot-669-4 | Newark Electronics |
MOSFET, N-CH, 25V, 100A, SOT-669-4 | element14 |
Transistor MOSFET N-CH 25V 100A 4-Pin SOT-669 T/R | Avnet Silica |
PSMN1R2-25YLD Series 25V 100A Surface Mount Mosfet LFPAK56, Power-SO8 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN1R2-25YLDX?
Additional datasheets, footprints and schematics for PSMN1R2-25YLDX are listed on our Part Details page. You can also find images and similar parts to PSMN1R2-25YLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN1R2-25YLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN1R2-25YLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN1R2-25YLDX fall under?
The PSMN1R2-25YLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN1R2-25YLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN1R2-25YLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN1R2-25YLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN1R2-25YLDX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PSMN1R2-25YLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN1R2-25YLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN1R2-25YLDX?
You can fill out our help required form which you can use to request a quote for PSMN1R2-25YLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.