Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 290A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
RoHS Compliant | Yes |
Transistor MOSFET N-CH 40V 290A 4-Pin LFPAK T/R | Avnet Asia |
Mosfet, N-Ch, 40V, 290A, Lfpak56E | Newark Electronics |
ELITE PROGRAM PART - PSMN1R0-40YSH/SOT1023/4 LEADS | Future Electronics |
MOSFET, N-CH, 40V, 290A, LFPAK56E | element14 |
Where can I find additional details, specifications and documents for a PSMN1R0-40YSHX?
Additional datasheets, footprints and schematics for PSMN1R0-40YSHX are listed on our Part Details page. You can also find images and similar parts to PSMN1R0-40YSHX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN1R0-40YSHX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN1R0-40YSHX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN1R0-40YSHX fall under?
The PSMN1R0-40YSHX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN1R0-40YSHX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN1R0-40YSHX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN1R0-40YSHX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN1R0-40YSHX have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PSMN1R0-40YSHX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN1R0-40YSHX often in real-time on the comparison pages.
What if I can't find stock of PSMN1R0-40YSHX?
You can fill out our help required form which you can use to request a quote for PSMN1R0-40YSHX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.