Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.41
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
25,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0294ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.3V |
Power Dissipation Pd | 91W |
Transistor Case Style | SOT-1210 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
PSMN040 Series 100 V 30 A 36.6 mOhm N-Channel Standard Level MOSFET - LFPAK33 | Future Electronics |
Power MOSFET, N Channel, 100 V, 30 A, 36.6 Milliohms, LFPAK33, 4 Pins, Surface Mount | Avnet Asia |
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0294 Ohm, 10 V, 3.3 V Rohs Compliant: Yes |Nexperia PSMN040-100MSEX | Newark Electronics |
MOSFET, N-CH, 100V, 30A, LFPAK33 | element14 |
Where can I find additional details, specifications and documents for a PSMN040-100MSEX?
Additional datasheets, footprints and schematics for PSMN040-100MSEX are listed on our Part Details page. You can also find images and similar parts to PSMN040-100MSEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN040-100MSEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN040-100MSEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN040-100MSEX fall under?
The PSMN040-100MSEX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN040-100MSEX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN040-100MSEX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN040-100MSEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN040-100MSEX have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for PSMN040-100MSEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN040-100MSEX often in real-time on the comparison pages.
What if I can't find stock of PSMN040-100MSEX?
You can fill out our help required form which you can use to request a quote for PSMN040-100MSEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.