PSMN022-30PL,127 Transistors by Nexperia

MOSFET, N CHANNEL, 30V, 30A, 3-TO-220AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Avnet Silica
Avnet Silica
-
4,150
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for Farnell
Farnell
from US$0.62
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 30V
Continuous Drain Current Id 30A
On Resistance Rds(on) 0.019ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

Trans MOSFET N-CH 30V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica
PSMN022 Series 30 V 22 mOhm SMT N-Channel Logic Level MOSFET - TO-220AB | Future Electronics
MOSFET | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSMN022-30PL,127?

Additional datasheets, footprints and schematics for PSMN022-30PL,127 are listed on our Part Details page. You can also find images and similar parts to PSMN022-30PL,127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSMN022-30PL,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN022-30PL,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSMN022-30PL,127 fall under?

The PSMN022-30PL,127 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PSMN022-30PL,127 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN022-30PL,127 you can contact the distributor directly for product support, shipping queries etc.

Is the PSMN022-30PL,127 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSMN022-30PL,127 have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for PSMN022-30PL,127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSMN022-30PL,127 often in real-time on the comparison pages.

What if I can't find stock of PSMN022-30PL,127?

You can fill out our help required form which you can use to request a quote for PSMN022-30PL,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay