Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.01917ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 41W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
MOSFET, N-CH, 30V, 30A, D2PAK | element14 |
Mosfet, N Channel, 30V, 30A, D2Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a PSMN022-30BL 118?
Additional datasheets, footprints and schematics for PSMN022-30BL 118 are listed on our Part Details page. You can also find images and similar parts to PSMN022-30BL 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN022-30BL 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN022-30BL 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN022-30BL 118 fall under?
The PSMN022-30BL 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN022-30BL 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN022-30BL 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN022-30BL 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN022-30BL 118 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PSMN022-30BL 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN022-30BL 118 often in real-time on the comparison pages.
What if I can't find stock of PSMN022-30BL 118?
You can fill out our help required form which you can use to request a quote for PSMN022-30BL 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.