Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
4,636
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
4,636
in stock
|
Buy Now | |
element14
from US$1.33
|
4,636
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 75A |
On Resistance Rds(on) | 0.015ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Mosfet, N-Ch, 100V, 75A, To-263 Rohs Compliant: Yes |Nexperia PSMN015-100B,118 | Newark Electronics |
MOSFET, N-CH, 100V, 75A, TO-263 | element14 |
Trans MOSFET N-CH 100V 75A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
PSMN015 Series 100 V 15 mOhm 90 nC SMT N-Channel Standard Level MOSFET - TO-263 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN015-100B 118.?
Additional datasheets, footprints and schematics for PSMN015-100B 118. are listed on our Part Details page. You can also find images and similar parts to PSMN015-100B 118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN015-100B 118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN015-100B 118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN015-100B 118. fall under?
The PSMN015-100B 118. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN015-100B 118. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN015-100B 118. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN015-100B 118. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN015-100B 118. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PSMN015-100B 118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN015-100B 118. often in real-time on the comparison pages.
What if I can't find stock of PSMN015-100B 118.?
You can fill out our help required form which you can use to request a quote for PSMN015-100B 118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.