Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
27,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,048
in stock
|
Buy Now | |
element14
from US$0.33
|
2,048
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,048
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 46A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 56W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 46A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
Trench MOSFET N-channel 40V 46A SOT669 | RS |
Mosfet,n Channel,40V,46A,lfpak | Newark Electronics |
MOSFET,N CH,40V,46A,LFPAK | element14 |
Trans MOSFET N-CH 40V 46A 5-Pin(4+Tab) LFPAK T/R | Avnet Silica |
N-Channel 40 V 14 mOhm 12 nC Surface Mount Standard Level MOSFET - LFPAK | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN014-40YS 115?
Additional datasheets, footprints and schematics for PSMN014-40YS 115 are listed on our Part Details page. You can also find images and similar parts to PSMN014-40YS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN014-40YS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN014-40YS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN014-40YS 115 fall under?
The PSMN014-40YS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN014-40YS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN014-40YS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN014-40YS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN014-40YS 115 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PSMN014-40YS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN014-40YS 115 often in real-time on the comparison pages.
What if I can't find stock of PSMN014-40YS 115?
You can fill out our help required form which you can use to request a quote for PSMN014-40YS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.