Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Future Electronics
from US$0.72
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
16,500
in stock
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 58A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 238W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
PSMN013 Series 100 V 238 W 75 nC SMT N-Channel Standard Level MOSFET - SOT-669 | Future Electronics |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 100V 82A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
MOSFET, N-CH, 100V, 58A, LFPAK56 | element14 |
Where can I find additional details, specifications and documents for a PSMN013-100YSEX?
Additional datasheets, footprints and schematics for PSMN013-100YSEX are listed on our Part Details page. You can also find images and similar parts to PSMN013-100YSEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN013-100YSEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN013-100YSEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN013-100YSEX fall under?
The PSMN013-100YSEX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN013-100YSEX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN013-100YSEX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN013-100YSEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN013-100YSEX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Silica and element14 have stock available or on a lead time for PSMN013-100YSEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN013-100YSEX often in real-time on the comparison pages.
What if I can't find stock of PSMN013-100YSEX?
You can fill out our help required form which you can use to request a quote for PSMN013-100YSEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.