Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
1,500
in stock
|
Buy Now | |
element14
from US$0.55
|
998
in stock
|
Buy Now | |
Farnell
from US$0.52
|
998
in stock
|
Buy Now | |
Avnet Silica
-
|
88,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 59A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.008ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 89W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 59A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
PSMN012 Series 60 V 0.0178 Ohm 59 A SMT N-Channel Standard Level MOSFET - LFPAK | Future Electronics |
Psmn012-60Ys/Sot669/Lfpak Rohs Compliant: Yes |Nexperia PSMN012-60YS,115 | Newark Electronics |
Trans MOSFET N-CH 60V 59A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
MOSFET, N CH, 60V, 59A, SOT669 | element14 |
Trench MOSFET N-channel 60V 59A SOT669 | RS |
Where can I find additional details, specifications and documents for a PSMN012-60YS 115?
Additional datasheets, footprints and schematics for PSMN012-60YS 115 are listed on our Part Details page. You can also find images and similar parts to PSMN012-60YS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN012-60YS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN012-60YS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN012-60YS 115 fall under?
The PSMN012-60YS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN012-60YS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN012-60YS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN012-60YS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN012-60YS 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PSMN012-60YS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN012-60YS 115 often in real-time on the comparison pages.
What if I can't find stock of PSMN012-60YS 115?
You can fill out our help required form which you can use to request a quote for PSMN012-60YS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.