Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.75
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,500
in stock
|
Buy Now | |
element14
from US$0.59
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 60A |
On Resistance Rds(on) | 0.01ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Trans MOSFET N-CH 100V 60A 5-Pin(4+Tab) LFPAK T/R | Avnet Asia |
Mosfet, N-Ch, 100V, 60A, Lfpak56 Rohs Compliant: Yes |Nexperia PSMN012-100YS,115 | Newark Electronics |
MOSFET, N-CH, 100V, 60A, LFPAK56 | element14 |
PSMN012 Series 100 V 12 mOhm 64 nC SMT N-Channel Standard Level MOSFET - LFPAK | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN012-100YS 115.?
Additional datasheets, footprints and schematics for PSMN012-100YS 115. are listed on our Part Details page. You can also find images and similar parts to PSMN012-100YS 115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN012-100YS 115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN012-100YS 115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN012-100YS 115. fall under?
The PSMN012-100YS 115. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN012-100YS 115. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN012-100YS 115. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN012-100YS 115. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN012-100YS 115. have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PSMN012-100YS 115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN012-100YS 115. often in real-time on the comparison pages.
What if I can't find stock of PSMN012-100YS 115.?
You can fill out our help required form which you can use to request a quote for PSMN012-100YS 115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.