Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
1,336
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
606
in stock
|
Buy Now | |
element14
from US$0.30
|
606
in stock
|
Buy Now | |
Farnell
from US$0.29
|
606
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 61A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0096ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 91W |
Transistor Case Style | SOT-1210 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PSMN011 Series 60 V 11.3 mOhm SMT N-Channel Logic Level MOSFET - LFPAK-33 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 60V, 61A, Sot-1210 | Newark Electronics |
MOSFET, N-CH, 60V, 61A, SOT-1210 | element14 |
Trans MOSFET N-CH 60V 61A 8-Pin LFPAK33 T/R | EBV Elektronik |
MOSFET N-Ch 60V 61A Standard LFPAK33 | RS |
Where can I find additional details, specifications and documents for a PSMN011-60MSX?
Additional datasheets, footprints and schematics for PSMN011-60MSX are listed on our Part Details page. You can also find images and similar parts to PSMN011-60MSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN011-60MSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN011-60MSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN011-60MSX fall under?
The PSMN011-60MSX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN011-60MSX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN011-60MSX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN011-60MSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN011-60MSX have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSMN011-60MSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN011-60MSX often in real-time on the comparison pages.
What if I can't find stock of PSMN011-60MSX?
You can fill out our help required form which you can use to request a quote for PSMN011-60MSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.