Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
5,704
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
5,704
in stock
|
Buy Now | |
element14
from US$0.61
|
5,704
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 84A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0074ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 194W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 80V, 84A, Sot-669-4 | Newark Electronics |
MOSFET, N-CH, 80V, 84A, SOT-669-4 | element14 |
Trans MOSFET N-CH 80V 84A 4-Pin LFPAK-56 T/R | Avnet Silica |
PSMN010 Series 80 V 84 A 10 mOhm Single N-Channel MOSFET - SOT-669 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN010-80YLX?
Additional datasheets, footprints and schematics for PSMN010-80YLX are listed on our Part Details page. You can also find images and similar parts to PSMN010-80YLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN010-80YLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN010-80YLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN010-80YLX fall under?
The PSMN010-80YLX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN010-80YLX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN010-80YLX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN010-80YLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN010-80YLX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PSMN010-80YLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN010-80YLX often in real-time on the comparison pages.
What if I can't find stock of PSMN010-80YLX?
You can fill out our help required form which you can use to request a quote for PSMN010-80YLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.