Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,500
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 20A |
On Resistance Rds(on) | 0.0044ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
MISCELLANEOUS MOSFETS | Farnell |
Where can I find additional details, specifications and documents for a PSMN005-30K,518?
Additional datasheets, footprints and schematics for PSMN005-30K,518 are listed on our Part Details page. You can also find images and similar parts to PSMN005-30K,518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN005-30K,518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN005-30K,518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN005-30K,518 fall under?
The PSMN005-30K,518 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN005-30K,518 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN005-30K,518 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN005-30K,518 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN005-30K,518 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSMN005-30K,518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN005-30K,518 often in real-time on the comparison pages.
What if I can't find stock of PSMN005-30K,518?
You can fill out our help required form which you can use to request a quote for PSMN005-30K,518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.