Status: | Unknown |
---|---|
Series: | PSM Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | PSM Series |
Track Taper | Linear |
Temperature Coefficient | - |
SVHC | No SVHC (07-Jul-2017) |
10K 60mm Slide Potentiometer, PC Pins | RS |
Panel Control - Slide Carbon /Tray Packaging |Bourns PSM60-081A-103B2 | Newark Electronics |
Slide Potentiometer, Motorized Type, 10 kOhm, ± 20%, 500 mW, Linear, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PSM60-081A-103B2?
Additional datasheets, footprints and schematics for PSM60-081A-103B2 are listed on our Part Details page. You can also find images and similar parts to PSM60-081A-103B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSM60-081A-103B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSM60-081A-103B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSM60-081A-103B2 fall under?
The PSM60-081A-103B2 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSM60-081A-103B2 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSM60-081A-103B2 you can contact the distributor directly for product support, shipping queries etc.
Is the PSM60-081A-103B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSM60-081A-103B2 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for PSM60-081A-103B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSM60-081A-103B2 often in real-time on the comparison pages.
What if I can't find stock of PSM60-081A-103B2?
You can fill out our help required form which you can use to request a quote for PSM60-081A-103B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.