Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 8mm |
---|---|
Sensor Mounting | Flange |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Supply Current | 1A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 7mm |
External Length / Height | 30mm |
External Width | 20mm |
Fixing Centres LxW | 16 (slots 6 x 3.3) |
Lead Length | 300mm |
Operating Temperature Range | -20°C to +70°C |
Sensing Range | 0mm to 8mm |
Sensor Input | Magnetic |
Supply Voltage AC Max | 150V |
Switching Power Max | 20W |
Switching Voltage | 150VAC |
Where can I find additional details, specifications and documents for a PSC150/30.?
Additional datasheets, footprints and schematics for PSC150/30. are listed on our Part Details page. You can also find images and similar parts to PSC150/30. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSC150/30. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSC150/30. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSC150/30. fall under?
The PSC150/30. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PSC150/30. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSC150/30. you can contact the distributor directly for product support, shipping queries etc.
Is the PSC150/30. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSC150/30. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PSC150/30..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSC150/30. often in real-time on the comparison pages.
What if I can't find stock of PSC150/30.?
You can fill out our help required form which you can use to request a quote for PSC150/30. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.