Reed Proximity Sensors
Parts from Reed Proximity Sensors Category

REED SENSOR, 1.2A, 8.4MM, CABLE; Sensing Range Max:8.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59065 Series RoHS Compliant: Yes



PROXIMITY SWITCH; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Range:-20°C to RoHS Compliant: Yes

REED SENSOR, 1.2A, 13.5MM, FLANGE; Sensing Range Max:13.5mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59150 Series RoHS Compliant: Yes

REED PROXIMITY SWITCH; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Supply Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:7mm; External

POSITION SENSOR; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Current:300mA; Product Range:PS1 Series; Contact Configuration:SPST-1NO / 1NC; External Depth:6.4mm; RoHS Compliant: Yes


REED SENSOR, 1.2A, 9MM, CABLE; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59060 Series RoHS Compliant: Yes

SENSOR, RECEIVER, SAFETY, EVA FOR ADAM; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-25°C; Operating Temperature Max:70°C; Supply Current:45mA; Product Range:-; Sensing Range:0mm to 15mm RoHS Compliant: Yes



REED SWITCH, SPST-NO, 6.5MM, 10W; Sensing Range Max:6.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; SVHC:No SVHC (12-Jan-201 RoHS Compliant: Yes

REED SWITCH, SPST-NO, 5MM, 10W; Sensing Range Max:5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 1.25A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel / Chassis; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:1.25A; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-30°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK11 Series RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK11 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 1A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Supply Current:1A; Product Range:MK11 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes