Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
CoreStaff
from US$0.74
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Optocoupler, Igbt, 5Kv, Sop-5 Rohs Compliant: Yes |Renesas PS9031-Y-V-F3-AX | Newark Electronics |
Logic Output Optocouplers HI-SPEED OPTOCPLR LSO5 | Future Electronics |
IGBT Gate Drive Photocoupler 5KV 200KHz 2.5A 45mW 5-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PS9031-Y-V-F3-AX?
Additional datasheets, footprints and schematics for PS9031-Y-V-F3-AX are listed on our Part Details page. You can also find images and similar parts to PS9031-Y-V-F3-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS9031-Y-V-F3-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS9031-Y-V-F3-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS9031-Y-V-F3-AX fall under?
The PS9031-Y-V-F3-AX is listed under Optoelectronics & Displays > Optocouplers > Gate Drive Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to PS9031-Y-V-F3-AX when available in the Gate Drive Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS9031-Y-V-F3-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PS9031-Y-V-F3-AX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PS9031-Y-V-F3-AX have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PS9031-Y-V-F3-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS9031-Y-V-F3-AX often in real-time on the comparison pages.
What if I can't find stock of PS9031-Y-V-F3-AX?
You can fill out our help required form which you can use to request a quote for PS9031-Y-V-F3-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.