Status: | Unknown |
---|---|
Series: | PS8 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
174
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$25.25
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$23.16
|
-
|
Buy Now |
Sensing Range Max | 12mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 120°C |
Supply Current | 1A |
Product Range | PS8 Series |
Contact Configuration | SPST-NO |
Contact Voltage AC Max | 250VAC |
External Length / Height | 65mm |
Lead Length | 1500mm |
Material | Stainless Steel |
Operating Distance | 12mm |
Operating Temperature Range | 0°C to +120°C |
Sensing Range | 0mm to 12mm |
Sensor Input | Magnetic |
Supply Voltage AC Max | 250V |
Switch Operation | Off-On |
Switching Power Max | 15W |
Switching Voltage | 250VAC |
Termination Type | Wire Leaded |
Thread Size | M10 |
Reed Proximity Switch. | Newark Electronics |
REED PROXIMITY SWITCH. | element14 |
Where can I find additional details, specifications and documents for a PS-801?
Additional datasheets, footprints and schematics for PS-801 are listed on our Part Details page. You can also find images and similar parts to PS-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-801 fall under?
The PS-801 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PS-801 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-801 you can contact the distributor directly for product support, shipping queries etc.
Is the PS-801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-801 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for PS-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-801 often in real-time on the comparison pages.
What if I can't find stock of PS-801?
You can fill out our help required form which you can use to request a quote for PS-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.