Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 3.2mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | Pro 100 Pro 110 Pro 120 Pro 150 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 36mm |
Operating Temperature Max | 550°C |
Tip / Nozzle Length | 16.5mm |
Tip / Nozzle Size | 3.2mm |
Tip Length | 16.5mm |
Tip Size | 3.2mm |
TIP, ANGLE, 3.2MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 1.2m |
Body Material | Plastic |
Colour | Cool Gray |
RoHS Compliant | NA |
Power Strip, Industrial, 6 NEMA 5-15R Outlet, 15A, 120V, 4ft. Cord, PS Series | Tripp Lite PS6 | RS Americas |
Power Strip, 6 Outlet, 15A, 120V, 4Ft | Newark Electronics |
Power Strip 120VAC 120V Output Desktop/Wall Mount 6-OutletS 4-ft. Cord | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a PS-6?
Additional datasheets, footprints and schematics for PS-6 are listed on our Part Details page. You can also find images and similar parts to PS-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-6 fall under?
The PS-6 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to PS-6 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-6 you can contact the distributor directly for product support, shipping queries etc.
Is the PS-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-6 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PS-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-6 often in real-time on the comparison pages.
What if I can't find stock of PS-6?
You can fill out our help required form which you can use to request a quote for PS-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.