Status: | Unknown |
---|---|
Series: | PS301 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | PS301 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 3A |
Current Ifsm | 500A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 200ns |
Fast Recovery Diode, 3A, 1Kv, Do-201Ad | Newark Electronics |
DIODE, FAST, 3A, 1000V | element14 |
Where can I find additional details, specifications and documents for a PS3010R?
Additional datasheets, footprints and schematics for PS3010R are listed on our Part Details page. You can also find images and similar parts to PS3010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS3010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS3010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS3010R fall under?
The PS3010R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to PS3010R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS3010R you can contact the distributor directly for product support, shipping queries etc.
Is the PS3010R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS3010R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS3010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS3010R often in real-time on the comparison pages.
What if I can't find stock of PS3010R?
You can fill out our help required form which you can use to request a quote for PS3010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.