Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 52.6W |
Junction Temperature, Tj Max | 100°C |
IGBT Termination | Solder |
Intelligent Power Module, 600V, 20A, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a PS21865-P?
Additional datasheets, footprints and schematics for PS21865-P are listed on our Part Details page. You can also find images and similar parts to PS21865-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS21865-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS21865-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS21865-P fall under?
The PS21865-P is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to PS21865-P when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS21865-P you can contact the distributor directly for product support, shipping queries etc.
Is the PS21865-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS21865-P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PS21865-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS21865-P often in real-time on the comparison pages.
What if I can't find stock of PS21865-P?
You can fill out our help required form which you can use to request a quote for PS21865-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.