Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$18.76
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$21.70
|
676
in stock
|
Buy Now | |
Rapid Electronics
from US$19.83
|
244
in stock
|
Buy Now | |
TE Store
from US$43.38
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$18.92
|
158
in stock
|
Buy Now | |
Farnell
from US$18.76
|
158
in stock
|
Buy Now | |
Avnet America
from US$19.89
|
-
|
Buy Now | |
RS Americas
from US$32.90
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
AC Power Entry Modules 3A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
PS0SXDS30=C1031 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXDS30 | Internal Number: 6609107-6 | TE Connectivity | TE Store |
Filtered Iec Module, C14, 10A, Qc | Newark Electronics |
FILTERED IEC MODULE, C14, 10A, QC | Farnell |
Conn Power Entry Filtered PL 3 POS 250VAC 3A ST 1 Port | Avnet America |
PwrEntryMod, Male, IEC, Snap-In, Front, Faston Tab, 250 VAC, 3A, Corcom P Series | TE Connectivity PS0SXDS30 | RS Americas |
Where can I find additional details, specifications and documents for a PS0SXDS30?
Additional datasheets, footprints and schematics for PS0SXDS30 are listed on our Part Details page. You can also find images and similar parts to PS0SXDS30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXDS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXDS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXDS30 fall under?
The PS0SXDS30 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SXDS30 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXDS30 you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXDS30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXDS30 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, TE Store, Newark Electronics and Farnell have stock available or on a lead time for PS0SXDS30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXDS30 often in real-time on the comparison pages.
What if I can't find stock of PS0SXDS30?
You can fill out our help required form which you can use to request a quote for PS0SXDS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.