Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$21.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.80
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$26.35
|
47
in stock
|
Buy Now | |
element14
from US$27.48
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$24.56
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
21
in stock
|
Buy Now | |
Avnet America
from US$21.63
|
-
|
Buy Now | |
RS Americas
from US$32.54
|
-
|
Buy Now | |
TE Store
from US$52.83
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 31.49mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Filter, Inlet, Iec, 6A | Newark Electronics |
FILTER, INLET, IEC, 6A | element14 |
AC Power Entry Modules 6A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 6A Switch ST 1 Port | Avnet America |
Filter, PS0SSDS6A=C4436 | TE Connectivity PS0SSDS6A | RS Americas |
PS0SSDS6A=C4436 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (SMPS) DPST Filter Shield | Multi-Function Inlet Filter | Part Number: PS0SSDS6A | Internal Number: 2-6609951-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PS0SSDS6A?
Additional datasheets, footprints and schematics for PS0SSDS6A are listed on our Part Details page. You can also find images and similar parts to PS0SSDS6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SSDS6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SSDS6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SSDS6A fall under?
The PS0SSDS6A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PS0SSDS6A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SSDS6A you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SSDS6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SSDS6A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for PS0SSDS6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SSDS6A often in real-time on the comparison pages.
What if I can't find stock of PS0SSDS6A?
You can fill out our help required form which you can use to request a quote for PS0SSDS6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.