Status: | Unknown |
---|---|
Series: | CORCOM P Series |
RoHS: | Unknown |
Prices starting from US$10.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.73
|
No stock
|
Buy Now | |
TE Store
from US$28.42
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$15.29
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$10.89
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
89
in stock
|
Buy Now | |
Avnet America
from US$11.85
|
-
|
Buy Now | |
RS Americas
from US$15.94
|
-
|
Buy Now | |
element14
from US$14.63
|
-
|
Buy Now |
Product Range | CORCOM P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Connector Type | Fused Power Entry |
PS0S0D000=C1008 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Single AC DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0D000 | Internal Number: 6609101-8 | TE Connectivity | TE Store |
Ps0S0D000=C1008 |Corcom Te Connectivity PS0S0D000 | Newark Electronics |
Entry Modules NO FILTER/DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
Corcom | RS Americas |
Where can I find additional details, specifications and documents for a PS0S0D000?
Additional datasheets, footprints and schematics for PS0S0D000 are listed on our Part Details page. You can also find images and similar parts to PS0S0D000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0D000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0D000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0D000 fall under?
The PS0S0D000 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0S0D000 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0D000 you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0D000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0D000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for PS0S0D000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0D000 often in real-time on the comparison pages.
What if I can't find stock of PS0S0D000?
You can fill out our help required form which you can use to request a quote for PS0S0D000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.