Status: | Unknown |
---|---|
Series: | P Style Filtered |
RoHS: | Unknown |
Product Range | P Style Filtered |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Plug Type | IEC 60320 C14 |
PS000DSXB=C1260 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: No Switch Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC Switch Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS000DSXB | Internal Number: 7-6609107-9 | TE Connectivity | TE Store |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Fuse ST 1 Port | Avnet America |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a PS000DSXB?
Additional datasheets, footprints and schematics for PS000DSXB are listed on our Part Details page. You can also find images and similar parts to PS000DSXB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS000DSXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000DSXB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS000DSXB fall under?
The PS000DSXB is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to PS000DSXB when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS000DSXB you can contact the distributor directly for product support, shipping queries etc.
Is the PS000DSXB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS000DSXB have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PS000DSXB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS000DSXB often in real-time on the comparison pages.
What if I can't find stock of PS000DSXB?
You can fill out our help required form which you can use to request a quote for PS000DSXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.