Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
1,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,000
in stock
|
Buy Now | |
element14
from US$1.83
|
1,000
in stock
|
Buy Now | |
RS
from US$2.22
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now |
Bourns Rotary Potentiometer 10kOhm 50mW ± | Distrelec |
Rotary Potentiometer, 10Kohm, 0.05W, Tht | Newark Electronics |
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT | element14 |
12mm Rotary Dual-Potentiometer 25mm slot | RS |
Rotary Potentiometer, 10 kOhm, 1Turn, Linear, 50 mW, ± 20% | Avnet America |
Where can I find additional details, specifications and documents for a PRS12R-2125S-103B1?
Additional datasheets, footprints and schematics for PRS12R-2125S-103B1 are listed on our Part Details page. You can also find images and similar parts to PRS12R-2125S-103B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRS12R-2125S-103B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRS12R-2125S-103B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRS12R-2125S-103B1 fall under?
The PRS12R-2125S-103B1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PRS12R-2125S-103B1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRS12R-2125S-103B1 you can contact the distributor directly for product support, shipping queries etc.
Is the PRS12R-2125S-103B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRS12R-2125S-103B1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PRS12R-2125S-103B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRS12R-2125S-103B1 often in real-time on the comparison pages.
What if I can't find stock of PRS12R-2125S-103B1?
You can fill out our help required form which you can use to request a quote for PRS12R-2125S-103B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.