Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
ACTIVE DIFFERENTIAL PROBE, OSC, 25MHZ | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Output Voltage Max | 13.8V |
Output Current Max | 60A |
Supply Voltage Min | 120VAC |
RoHS Compliant | No |
Power Supply, AC-DC,13.8V,48A,120V In, Enclosed, Desktop, Linear, Trim Line Series | Tripp Lite PR60 | RS Americas |
Linear Power Supply | Newark Electronics |
DC POWER SUPPLY 60A 120V AC INPUT TO 13.8 DC OUTPUT TAA | Avnet America |
Where can I find additional details, specifications and documents for a PR-60?
Additional datasheets, footprints and schematics for PR-60 are listed on our Part Details page. You can also find images and similar parts to PR-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-60 fall under?
The PR-60 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to PR-60 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-60 you can contact the distributor directly for product support, shipping queries etc.
Is the PR-60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR-60 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for PR-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-60 often in real-time on the comparison pages.
What if I can't find stock of PR-60?
You can fill out our help required form which you can use to request a quote for PR-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.