PR3 Bench Power Supplies, Sources & Loads by Tripp Lite

POWER SUPPLY, LINEAR, 13.8V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Supply Output Type Fixed
No. of Outputs 1 Output
Output Voltage Max 13.8V
Output Current Max 3A
Supply Voltage Min 120VAC
RoHS Compliant No

Alternative Descriptions

DC POWER SUPPLY 120VAC INPUT TO 13.8VDC OUTPUT FOR HOME USE | Avnet America


PR3 Sensors by Carlo Gavazzi

FL PB MTL 22MM GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

PR3 Lighting Products by Unknown

PR BULB 3.57V 0.50A 1.50CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Pr Bulb 3.57V 0.50A 1.50Cp |Cec Industries PR3 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PR3?

Additional datasheets, footprints and schematics for PR3 are listed on our Part Details page. You can also find images and similar parts to PR3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PR3 fall under?

The PR3 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PR3 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PR3 you can contact the distributor directly for product support, shipping queries etc.

Is the PR3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PR3 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Relay Specialties have stock available or on a lead time for PR3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PR3 often in real-time on the comparison pages.

What if I can't find stock of PR3?

You can fill out our help required form which you can use to request a quote for PR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay