Status: | Unknown |
---|---|
Series: | PR03 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
362
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
19,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
13,000
in stock
|
Buy Now | |
RS
from US$0.18
|
2,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
362
in stock
|
Buy Now | |
element14
from US$0.15
|
362
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now |
Resistance | 82kohm |
---|---|
Product Range | PR03 Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
82K OHM 5% 3W | TTI Europe |
PR03 Series ╪5.2 x 16.7mm 3 W 82 kOhm ▒5 % ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Resistor Axial metal film 3W 82K | RS |
Resistor: power metal | Transfer Multisort Elektronik |
Metal Film Resistor, 82 Kohm, 3 W, 5% | Newark Electronics |
METAL FILM RESISTOR, 82 KOHM, 3 W, 5% | element14 |
Resistor, 82 kOhm, � 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Resistor, 82 kOhm, ± 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet America |
Resistor, Metal Film, Res 82 Kilohms, Pwr-Rtg 3 W, Tol 5%,Axial, Ceramic Housed | BC Components / Vishay PR03000208202JAC00 | RS Americas |
Vishay Resistor ± | Distrelec |
Where can I find additional details, specifications and documents for a PR03000208202JAC00?
Additional datasheets, footprints and schematics for PR03000208202JAC00 are listed on our Part Details page. You can also find images and similar parts to PR03000208202JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR03000208202JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR03000208202JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR03000208202JAC00 fall under?
The PR03000208202JAC00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR03000208202JAC00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR03000208202JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the PR03000208202JAC00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR03000208202JAC00 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PR03000208202JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR03000208202JAC00 often in real-time on the comparison pages.
What if I can't find stock of PR03000208202JAC00?
You can fill out our help required form which you can use to request a quote for PR03000208202JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.