Status: | Unknown |
---|---|
Series: | PR03 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,660
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
28,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,811
in stock
|
Buy Now | |
element14
from US$0.15
|
1,811
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,811
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
722
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
156
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | PR03 Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
47K OHM 5% 3W | TTI Europe |
PR03 Series ╪5.2 x 16.7 mm 3 W 47 kOhm ▒5% ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
PR03 Resistor,A/P,AXL,5%,3W,47K | RS |
Resistor: power metal | Transfer Multisort Elektronik |
Res, 47K, 5%, 3W, Axial, Metal Film | Newark Electronics |
RES, 47K, 5%, 3W, AXIAL, METAL FILM | element14 |
Vishay Resistor 3W 47kOhm 5% | Distrelec |
Resistor, 47 Kiloohms Kiloohms, 3 W @ +70 C (Copper), +/- 5%, 750 VDC (Max.) | BC Components / Vishay PR03000204702JAC00 | RS Americas |
Resistor, 47 kOhm, � 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Resistor, 47 kOhm, ± 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet America |
Where can I find additional details, specifications and documents for a PR03000204702JAC00?
Additional datasheets, footprints and schematics for PR03000204702JAC00 are listed on our Part Details page. You can also find images and similar parts to PR03000204702JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR03000204702JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR03000204702JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR03000204702JAC00 fall under?
The PR03000204702JAC00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR03000204702JAC00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR03000204702JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the PR03000204702JAC00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR03000204702JAC00 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PR03000204702JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR03000204702JAC00 often in real-time on the comparison pages.
What if I can't find stock of PR03000204702JAC00?
You can fill out our help required form which you can use to request a quote for PR03000204702JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.