Status: | Unknown |
---|---|
Series: | PR01 Series |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
5,920
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,243
in stock
|
Buy Now | |
element14
from US$0.0462
|
2,243
in stock
|
Buy Now | |
Farnell
from US$0.0441
|
2,243
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
747
in stock
|
Buy Now | |
Future Electronics
from US$0.0498
|
-
|
Buy Now | |
Avnet America
from US$0.0362
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | PR01 Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
47K OHM 5% 1W | TTI Europe |
PR01 Resistor, A/P,AXL,1W,5%,47K | RS |
Res, 47K, 5%, 1W, Axial, Metal Film | Newark Electronics |
RES, 47K, 5%, 1W, AXIAL, METAL FILM | element14 |
Vishay Resistor 1W 47kOhm 5% | Distrelec |
PR01 5% A1 47K | Future Electronics |
Resistor, 47 kOhm, ± 5%, 1 W, Axial Leaded, Metal Film, Power | Avnet America |
PR01 Series Axial Metal Film Resistor 47kOhms +/-5% 1W +/-250ppm/degC | Vishay Dale PR01000104702JA100 | RS Americas |
Resistor, 47 kOhm, � 5%, 1 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR01000104702JA100?
Additional datasheets, footprints and schematics for PR01000104702JA100 are listed on our Part Details page. You can also find images and similar parts to PR01000104702JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR01000104702JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR01000104702JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR01000104702JA100 fall under?
The PR01000104702JA100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR01000104702JA100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR01000104702JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the PR01000104702JA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR01000104702JA100 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PR01000104702JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR01000104702JA100 often in real-time on the comparison pages.
What if I can't find stock of PR01000104702JA100?
You can fill out our help required form which you can use to request a quote for PR01000104702JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.