Status: | Unknown |
---|---|
Series: | PQ2614BLA Series |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 30A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.8A |
Product Range | PQ2614BLA Series |
Power Inductor Case | 27.9mm x 19.8mm x 16mm |
DC Resistance Max | 0.0016ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shielded, 22Uh, 10%, Aec-Q200 | Newark Electronics |
INDUCTOR, SHIELDED, 22UH, 10%, AEC-Q200 | element14 |
Power Inductor (SMD), 22 uH, ± 10%, 30 A, Shielded, 6.8 A, 27.9mm x 19.8mm x 16mm | Avnet America |
Shielded Power Inductors, 22uH10%, 30A, SMD, PQ2614BLA Series | Bourns PQ2614BLA-220K | RS Americas |
Where can I find additional details, specifications and documents for a PQ2614BLA-220K?
Additional datasheets, footprints and schematics for PQ2614BLA-220K are listed on our Part Details page. You can also find images and similar parts to PQ2614BLA-220K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PQ2614BLA-220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PQ2614BLA-220K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PQ2614BLA-220K fall under?
The PQ2614BLA-220K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PQ2614BLA-220K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PQ2614BLA-220K you can contact the distributor directly for product support, shipping queries etc.
Is the PQ2614BLA-220K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PQ2614BLA-220K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PQ2614BLA-220K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PQ2614BLA-220K often in real-time on the comparison pages.
What if I can't find stock of PQ2614BLA-220K?
You can fill out our help required form which you can use to request a quote for PQ2614BLA-220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.